MEMS and Sensors

Inertial sensor MEMS introduced for automotive market

20 May 2020

The SCC3000 series that includes angular rate sensors and accelerometer. Source: MurataThe SCC3000 series that includes angular rate sensors and accelerometer. Source: MurataJapanese component manufacturer Murata has introduced a new series of micro-electro-mechanical systems (MEMS) inertial sensors for safety automotive applications.

The SCC3000 series combines X-axis, Z-axis and XZ-axis angular rate sensors and a three-axis accelerometer based on Murata’s capacitive 3D MEMS technology. The MEMS could be used for electronic stability control and is pin compatible with common SPI interfaces.

The MEMS meet the needs for electrified drivetrains that require new technology for brake actuation and can handle shock and vibration requirements coming from integrated brake systems.

Other features include bias stability, low noise level, ±300°/s angular rate measurement range for robust sensing in harsh environments, ±6 g acceleration measurement range, ±15 g auxiliary acceleration measurement range, user selectable filter setting of 13, 20, 46, 200 or 300 Hz and is ISO26262 compliant for systems up to automotive safety integrity level D (ASIL-D).

The SCC3000 series can be used in automotive safety applications such as electronic stability control, headlight alignment, roll over and roll stability control, dynamic chassis control, lane keeping assistance and motion and navigation measurement.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement