Audio and Video

Self-contained Raspberry Pi audio amplifier HAT board for audio applications

25 May 2020
The new Raspberry Pi HAT board for use with speakers with wireless music streaming. Source: Infineon

Infineon Technologies AG has developed what it claims is the first fully self-contained Raspberry Pi audio amplifier hardware attached on top (HAT) board.

The multilevel technology uses state-of-the-art power efficiency and high definition audio quality for Raspberry Pi users in the target field of use for active speakers with wireless music streaming.

The board, called KIT_40W_AMP_HAT_ZW, is compatible with the Raspberry Pi Zero W and Raspberry Pi 3 and 4. The board includes the MERUS multilevel class D amplification enabled by the MERUS MA12070P amplifier that allows for filter-free amplifier design that does not need a filter-coil at the output filter.

Infineon said the board significantly reduces the bill of materials (BOM) and printed circuit board (PCB) area and includes a high output power in small form factor up to 40 W instantaneous peak power at 4 ohms. The board allows for a playback time up to 20 hours with a ~6700 mAh power bank and requires no need for additional power supplies as it only needs a single 5 V/2.5 A USB power supply.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 1 comment

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Re: Self-contained Raspberry Pi audio amplifier HAT board for audio applications
#1
2020-Jun-08 3:38 AM

Why specify 40Watt instantaneous peak power, nobody is interested in the peak power it's a marketing value only.

It makes more sense to specify the RMS output power of this board.

The board supply is 5V / 2.5A = 12.5Watt, efficiency 90% ?

Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement