Semiconductor Equipment

Newark launches new range of test equipment

06 March 2020

Newark has launched a range of industrial and production-grade test equipment and tools from its Multicomp Pro brand.

The test equipment is designed to make it easier for design engineers, maintenance engineers and laboratory techs to identify high-value alternatives while ensuring production-grade quality and reliability.

The new additions to the range of equipment include benchtop, handheld and PC-based oscilloscopes, bench power supplies, spectrum analyzers, arbitrary function generators and handheld test equipment such as digital multimeters, calibrators and clamp meters.

One of these new pieces of test equipment include the MP730028, a 5.5 digital bench-type digital multimeter featuring a 4 in LCD dual display and can achieve reading rates of up to 150 readings as well as true RMS AC voltage and current measurements.

Another product is a handheld Bluetooth smart digital multimeter, the MP720026, which has a 3.5/6-bit resolution and includes a datalogger, thermometer and Bluetooth functionalities.

The linear benchtop DC power supply, MP710086, is for laboratory, industrial, education, research and production applications. It features a 150 W maximum output power with low ripple and noise channel outputs. It includes a 3.7 in TFT LCD display, multi-directional cooling system with a built-in smart fan, voltage and current protection.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement