Industrial Electronics

New Yorker Electronics releases new RDI 20 W AC-DC power supply series

30 January 2020

New Yorker Electronics has released the new RDI 20 W Modular AC-DC Compact PCB Mount Power Supply series. This new series from RDI, an AC-DC power supplier, supports up to 300 V AC input with an operating Source: New Yorker ElectronicsSource: New Yorker Electronicsambient temperature of -40° C to 85° C, delivering up to 20 W continuous output power.

New Yorker Electronics is a long-time franchise manufacturer for RDI and is among the first to offer both new RDI Power Supply models. The first, the AW-0504-PNL, delivers 5 V DC at 4.0 A and its counterpart, the AW-1204-PNL, delivers 12 V DC at 1.8 A. Both feature a unique RF friendly shielded case that dramatically reduces emissions. This enables close proximity placement to RF circuits and antennas. To ensure conducted and radiated emissions do not interfere with wireless connectivity, RDI designed the shielding and filtering over and above regulatory requirements, particularly the LTE bands.

RDI developed these new power supply products specifically to address the broad AC voltage and environmental issues encountered in the municipal and industrial internet of things (IIoT) markets, and to enable the embedding of the power supply directly on the PCB. A majority of municipal and IIoT devices will incorporate wireless connectivity, meaning that now the power supply may be in close proximity to the device antenna and TX/RX circuitry.

Both 20 W AC-DC power supply models are compact in size (52.4 mm L x 27.2 mm W x 24 mm H) and were manufactured with protections against short circuit, overload, over voltage and over temperature. They provide high reliability with a one-year warranty.

Additional features and benefits:

• Compact size, PCB mount
• Free air convection cooling
• Isolation Class II
• No load power consumption less than 0.1 W
• 100% full load burn-in test

Applications:

• Electronic instruments
• Factory automation
• Electrical and mechanical equipment

New Yorker Electronics is a franchise distributor of RDI Electronics and supplies its full line of audio alerts, piezo audio devices, speakers, headsets, microphones, switches, connectors, receptacles, jacks, plugs, cables and cable assemblies.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement