Industrial Electronics

800 V DC-DC converters deliver up to 2,000 W

02 October 2019

Absopulse Electronics’ HVI 2K-F6W series of high-input voltage DC-DC converters employ HVI2500 topology to deliver up to 2,000 W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable DC-power supply capable of accepting high input voltage and where size and weight are constraining factors.

The HVI 2K-F6W units operate between 700 V to 900 V DC input range, with 800 V nominal input. Source: Absopulse ElectronicsSource: Absopulse ElectronicsRegulated output voltage includes 24 V, 28 V, 36 V, 48 V, 110 V or custom. An optional built-in redundancy diode allows for parallel and N+1 operation, or back-up battery connection. An output-fail alarm (Form C) and remote shutdown or enable are available on request. Efficiency is a minimum of 80% at full load depending on input/output configuration.

The units are equipped with heavy filtering on the input and output for low noise. The input meets EN 55032 Class A with wide margins (Class B option). This ensures that the unit can be used in EMI sensitive environments without additional filtering. The converters comply with the requirements of EN/IEC 61010-1 and related standards.

The HVI 2K-F6W design is verified for 5,600 V DC input-to-output isolation and production level testing is 4,300 V DC input to output. Other protection features include reverse polarity protection, inrush current limiting, output current limiting, short-circuit protection and self-resetting thermal shut-down. Low component count, large design headroom, and the exclusive use of components with established reliability also contribute to ensuring that the unit delivers many years of trouble-free operation.

Cooling is by built-in fans with additional cooling provided by conduction via the baseplate. This ensures operation over a 0° C to 50° C temperature range for full specification without the need for derating. Wider temperature ranges are available on request.

Heavy ruggedizing ensures immunity to shock and vibration (IEC 61373 Cat 1 A and B), which makes the units suitable for operation in extreme environments. The internal boards are conformal coated for protection from moisture, humidity and airborne contaminants. The units measure 349 mm x 254 mm x 65 mm.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement