Cornell Dubilier ultra-flat aluminum electrolytic capacitor saves board space
Sponsored content
New Yorker Electronics has announced the distribution of a new ultra-low-profile (ULP) aluminum electrolytic capacitor from Cornell Dubilier Electronics (CDE) that is designed for bulk capacitance and the lowest board profiles.
Now, circuit designers can use a single component, saving space, weight and cost while improving dependability. Energy density of over 0.4 J/cc enables the use of a single component instead of an entire array of surface mount technology capacitors. This improves circuit reliability while achieving high capacitance on the board.
Due to its light weight, the ULP is ideal for use in portable devices and is well suited for a wide range of applications where height profile, board space, weight and reliability are critical design factors. The ULP is offered in package heights of 2.2 mm and 3.2 mm. Capacitance values range from 500 µF to 24,000 µF. Working voltages range from 4 to 63 working volts DC, with an operating life of 3,000 hours at 85° C. Unlike solid tantalum capacitors, type ULP capacitors do not require voltage derating.
Housed in a highly durable nickel-silver case, the low-profile capacitor is rated at 10 g for vibration. As thin as 2.2 mm, the ULP series capacitors are easy to design-in. With flat ribbon-lead-style terminations, it is even possible to mount the device off board, providing added design flexibility to maximize available space.
Developed by Cornell Dubilier and distributed worldwide by New Yorker Electronics, the ULP breaks away from the cylindrical designs usually associated with aluminum electrolytic capacitors. The design is an outgrowth of the company’s over 20 years of experience in the manufacturing of aerospace-grade flat capacitors.
Features and benefits
- 2 mm or 3 mm profile
- High energy density .4 J/cc
- Replaces banks of solid tantalum chips
- 3,000 hour life at 85° C without voltage derating
- REACH-compliant fuse protection
Applications
- Bulk storage in portable devices
- Disk drives
- Portable instruments and medical monitors
- IoT remote monitoring devices
- Compact power supplies
- Drones and RPVs
- Video monitors, displays
As a franchise distributor for Cornell Dubilier, New Yorker Electronics supplies the full line of aluminum electrolytic capacitors, AC oil-filled capacitors, DC oil-filled capacitors, film capacitors, MICA capacitors, ultracapacitors and supercapacitors.
New Yorker Electronics is a certified authorized distributor of electronic components, well known for its full product lines, large inventories and competitive pricing since 1948. New Yorker Electronics is an AS9120B and ISO AS9120:2016 certified source of capacitors, resistors, semi-conductors, connectors, filters, inductors and more, and operates entirely at heightened military and aerospace performance levels. It also functions in strict accordance with AS5553 and AS6496 standards — verifying that it has implemented industry standards into everyday practices to thwart the proliferation of counterfeit parts. It is a member of ECIA (Electronics Component Industry Association) and of ERAI (Electronic Resellers Association International).

Discussion – 0 comments