New Yorker Electronics has released a new EDC and EDS series of coin cell style EDLC capacitors from Cornell Dubilier (CDE). With quick-response and recharge times, these devices offer higher power than batteries and greater energy than typical aluminum electrolytic capacitors — without degradation over millions of charge-discharge cycles.
These new supercapacitors can replace or extend battery life in on-board memory backup. They are electric double-layer supercapacitors that provide high capacitance values in a thru-hole stacked coin type package.
Source: New Yorker ElectronicsNew Yorker Electronics distributes all three case configurations for horizontal, vertical and radial-lead PCB mounting.
EDC and EDS series capacitors are ready to board mount in such applications as real-time clock (RTC) backup, power failure backup, battery assist and in market segments such as smart metering, HVAC controls, building automation, communication systems, appliances, instruments and other microprocessor-based devices. Because of their high volumetric power density, they can be an effective way to reduce board size and weight. Either series can be used as a drop-in replacement for similar value capacitors recently discontinued by other manufacturers.
The CDE EDC series is rated at voltages up to 6.3 working voltage (WV) DC with an operating temperature of -25° C to 70° C. The EDS series is rated at 5.5 WV DC with an operating temperature of -25° C to 85° C. Both offer values from 0.047 F to 1.5 F capacity. Primarily designed for integrated circuit voltage backup, the capacitors can also be used to deliver the initial power from batteries.
Applications:
- On-board memory backup circuits
- Audio output circuits
- Energy/lighting
- Smart utility meters (AMR)
- Solar lights and energy storage
- Power conversion
- IoT-Energy harvesting/storage
- Industrial controls
- Telematics
New Yorker Electronics is a franchise distributor for Cornell Dubilier carrying the full line of aluminum electrolytic capacitors, AC oil filled capacitors, DC oil filled capacitors, film capacitors, MICA capacitors, ultracapacitors, surface mount capacitors, aluminum polymer capacitors, supercapacitors, and capacitor hardware and capacitor kits.