Consumer Electronics

Compact, 3 W power module from Recom

12 September 2019

With the RAC03-K, Recom introduces the smallest 3 W solution reportedly on the market. This versatile Source: RecomSource: Recomconverter can be used in a wide range of applications due to complete certifications for information technology equipment (ITE) and household standards.

In a compact 1 in² footprint, these modules deliver an output power of 3 W from -40° C to 60° C and 2 W up to 80° C. Despite such a high power density and small footprint, the RAC03-K series is a complete solution supporting Ecodesign Lot 6 standby mode operation for worldwide applications in automation, industry 4.0, internet of things, household and home automation.

With an input voltage range from 85 to 264 V AC, and international safety certifications for industrial, domestic, ITE and household applications, these are some of the most versatile power modules available. Due to their reinforced class II installation rating and their significantly wide margin to class B emissions compliance without external components, these modular power solutions are easy to use. Samples and OEM pricing are available from all authorized distributors or directly from Recom.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement