Industrial Electronics

Recom's RAC20-K Series Expands to 12-48V Outputs

10 December 2018

Source: RecomSource: RecomThe RAC20-K series of PCB-mount power conversion modules from Recom feature ultra-low energy losses especially in light load conditions. These modules are well suited for always-on and standby mode operations, such as in Internet of Things and smart applications.

The latest version of the RAC20-K comes in a wired module and with 12, 15, 24 and 48 V outputs. The power supply units cover worldwide mains input range of 85 VAC up to 264 VAC and come with international safety certifications for industrial, AV and ITE as well as household standards.

These AC/DC modules operate in a temperature range of -40° C to +85° C and offer fully protected single or dual outputs as well as EMC class B compliance without the need of any external components.

See the RAC20-K series datasheet.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement