MEMS and Sensors

MEMS combines three-axis accelerometer and temperature sensor

24 April 2019

The LIS2DTW12 MEMS chip. Source: STMicroelectronicsThe LIS2DTW12 MEMS chip. Source: STMicroelectronicsST Microelectronics has introduced a new microelectromechanical (MEMS) sensor that combines a three-axis accelerometer and a temperature sensor on a single die.

The chip can be used in battery-sensitive detectors such as shipping trackers, wearables and internet of things (IoT) endpoints. The sensing accuracy of 0.8° C offers the comparable precision of stand-alone temperature sensors.

The accelerometer has 65 different user modes that enable developers to optimize power consumption and noise to meet application-specific requirements, according to ST Microelectronics.

The LIS2DTW12 MEMS allow for extra battery capacity for longer runtimes, enabling devices to go even further between charges, and includes a 50 nA power-down mode, as well as multiple operating modes down to less than 1 µA, a dedicated internal engine for processing accelerometer signals and a large 32-level FIFO to reduce intervention from the main controller.

The LIS2DTW12 motion engine performs free-fall and wakeup detection, single- and double-tap recognition, activity and inactivity, stationary and motion detection, portrait and landscape detection, and 6D and 4D orientation. The chip is specified from -30° C to 85° C.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement