Industrial Electronics

Evaluation Boards for Simple Testing of DOSA Converters

30 October 2018

For its recently released RPM and RBB10 series, Recom introduces corresponding evaluation boards that offer a shortcut to the otherwise long-winded testing, as these boards provide customers with an effortless way to Source: RecomSource: Recomevaluate these DOSA modules.

The evaluation boards for the RPM‐1.0, RPM‐2.0, RPM‐3.0 and RPM‐6.0 buck regulator series generate a constant output voltage with an output current up to 6 A from an external DC source. Hereby the multitude of functions offered by the RPM power modules such as trimming, sequencing, soft‐start, enable and sensing can be evaluated.

More importantly, the behavior in overload or over temperature can be easily assessed early in the design phase. Recom also released an evaluation board for the RBB10 buck/boost converter, which generates a regulated output voltage with a current up to 4 A from an external DC supply, which can be higher, lower or the same as the set output voltage. The output voltage is preset to 3.3 V or 5 V but can be adjusted between 1.0 V and 5.5 V using on‐board resistors.

All of the functions of the RBB10‐2.0 regulator such as the different operating modes, output trim, enable and sense input can be easily evaluated using the break-out connectors. Converter samples, evaluation boards and OEM pricing are available from all authorized distributors or directly from Recom.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement