Semiconductors and Components

Recom announces new low-power DC/DC converters

22 February 2019

Recom is announcing the extension of its low-power DC/DC portfolio with the R0.5ZX and R1ZX series. The R0.5ZX and R1ZX are based on the 2 kVDC isolated low-profile R1SX SMD series but include an internal linear regulator to give a precise, load-independent and low-noise output.

According to the company, the already low-output ripple and noise can be reduced to 2 maximum voltage peak-to-peak (mVp-p) with an external filter circuit. The output is also continuously short-circuit protected. In the event of a continuous overload or overtemperature condition, the output will shut down, thus protecting the converter and the application from overcurrent damage. The output will automatically restart once the fault condition has been lifted.

These DC/DC converters operate over an extended industrial temperature range from -40° C up to 100° C and are International Electrotechnical Commission (IEC)/European Standards (EN)/Underwriters Laboratories (UL 62368-1) certified with Certification Body (CB) report. Typical applications include isolated 5 V supplies for sensor, bus-interface and precision test and measurement circuits. Samples and OEM pricing are available from all authorized distributors or directly from Recom.

For more information, click here.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement