Signal Transformer, a Bel group company and global manufacturer of custom and standard transformers, chokes, inductors, transformers and SMD inductors, announces its new SMD Inductor Design Kit for Lighting Applications. This new Design Kit is intended to provide a varied selection of SMD inductors to design engineers looking for products to support lighting applications, including LED driver circuits of LED signs, lights,
Source: Signal Transformeremergency lighting, roadside warning lights, product display cases, gaming, arcade and refrigeration display cases.
The Lighting Design Kit features inductors that have an inductance range of 0.33 uH to 22 uH, a DC current range of 0.14 A to 48 A, a DC resistance range of 2.0 m Ω to 720 Ω, a height range of 1.2 mm to 8.0 mm, are low profile, high efficiency and feature high saturation current. Products include: SCIHP1367, SCIHP1350, SCIHP1338, SCIHP0718 and SCIHP0724 series, as well as the SCIH1040HC, SCRH5D28, SCRH129 and SCMS7D43AY. Signal Transformer products utilize custom design coil construction and ferrite material to have lower DCR in a smaller package, low EMI, a shielded design and be cost-effective. Custom versions are also available upon request.
The Lighting Design Kit will be available through our distribution network via Digi-Key, Mouser and Arrow. For more detailed information, visit belfuse.com/signal. For technical inquiries, call Signal at 866-239-5777, visit belfuse.com/signal or email sales@signaltransformer.com.