Avnet Inc. has introduced a Gigabit Ethernet FMC module designed to support applications for the industrial internet of things (IIoT) such as cloud-based data centers and industrial automation.
The module has several reference designs that are compatible with Avnet’s UltraZed family of boards. It is also compatible with other Xilinx-based Zynq-UltraScale+ boards.
The FMC LPC single-width module features a dual RGMII 10/100/1000 Ethernet PHY, dual Ethernet MAC ID EEPROM, IPMI EEPROM, bi-color status LEDs and 3.3 V to 1.8 V I/O voltage compatibility.
The Network FMC module is priced at $149 available for customers in the Americas, EMEA, Asia and Japan.