Two new power modules — the Himalaya micro-size system-level ICs (uSLICs) — that accept input voltage levels from 4 V to 42 V, were released this week by Maxim Integrated. With a footprint that is 2.25 times smaller than standard packages, the chips are made by integrating a Himalaya buck converter with its built-in FETs, compensation and an inductor. In addition, the chips are compliant with the CISPR 22 electromagnetic interference (EMI) standard.
Source: Maxim Integrated
The MAXM17532 is a high efficient step-down DC-DC power converter that operates from 4 V to 42 V, delivering 100 mA, while the MAXM15462 operates from a 4.5 V to 42 V input voltage range, delivering 300 mA output current. Both deliver an output voltage range of 0.9 V to 5.5 V.
Source: Maxim Integrated
Some important specifications include:
- Wide 4.0 V to 42 V input range
- Adjustable 0.9 V to 5 V output
- ±1.44% feedback accuracy
- Internally compensated
- All ceramic capacitors
- Internal soft-start and Prebias startup
- Open-drain power good output (RESET Pin)
- Programmable EN/UVLO threshold
- Hiccup overcurrent protection
- Over temperature protection
- -40° C to 125° C ambient operating temperature; -40° C to 150° C junction temperature
- Complies with CISPR22 (EN55022) Class B conducted and radiated emissions
Possible applications include:
- 4-20 mA current-loop powered sensors
- Battery-powered equipment
- General purpose point-of-load
- HVAC and building control
- Industrial sensors and process control
- LDO replacement