Industrial Electronics

Lightning RF Surge Arrestors for Small Cell Networks Released

08 August 2018

PolyPhaser has expanded its versatile 4.3-10 connected SX series of lightning RF surge arrestors, with market leading PIM performance. This new series of 4.3-10 connected arrestors are compact in size for use in small cell networks, DAS systems and macro sites.

(Source: PolyPhaser)(Source: PolyPhaser)

Four new configurations are available, including two that allow the pass-through of AISG signals. The complete product line is available today from PolyPhaser and its global network of channel partners.

The 4.3-10 connected PolyPhaser SX RF Lightning Surge Arrestor features a broad frequency range from 698 Mhz to 2.7 GHz with 4.3-10 coaxial connectors. The arrestor has a low PIM rating, which is typically PIM of -130 dBm (-173 dBc, 2 x 20 W). It is bi-directional, making installation simple and easy. Its compact size is better than other bulky quarter wave stub RF arrestors. It also has repeatable RF performance after surge events. The 10-year manufacturer’s warranty covers damage for the first 10 years of use.

The new 4.3-10 connected RF lightning surge arrestors have PolyPhaser’s patented SX filter technology that continues to outperform quarter-wave stub and gas tube technologies. The new SX protectors provide consistent performance because it takes up 40 percent less space than traditional components.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement