Industrial Electronics

New Line of RF Loads Support Operating Frequency Ranges from DC to 40 GHz

07 August 2018

Quick-connect RF loads. Source: PasternickQuick-connect RF loads. Source: Pasternick

Pasternack has launched a new line of RF loads with ten different types of connectors for quick mating. Applications for the new RF loads include DAS systems, base stations, antennas and test instrumentation.

Pasternack’s 24 new easy-connect terminations are available with QMA, QN, 4.3-10, SMP, SMP-M and BMA connectors for snap-on or push-on mating. These RF loads support operating frequency ranges from DC to 40 GHz. They deliver VSWR as low as 1.1:1 and input power up to 2 W maximum. Some models are available with chains.

These quick connect RF loads improve flexibility of installation and eliminate the need for wrench or torque for thread coupling. The QMA model is made of tri-metal-plated brass, the SMP model is gold-plated brass, the SMP-M is made with gold-plated beryllium copper and the 4.3-10 model is nickel-plated brass. These terminations are ideal for industrial, telecommunication, defense and aerospace industries.

Pasternack’s quick-connect RF loads are in stock and ready for immediate shipment with no minimum order quantity.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement