Miniature high voltage (MHV) cable assemblies are now included in the range of pre-configured assembly options offered by Ampehnol RF. These cables are capable of supporting high voltages of DC current, are designed on industry-standard RG-58 cable and feature the familiar bayonet coupling mechanism for quick and easy connect and disconnect functionality.
MHV cable assemblies provide excellent electrical performance up to 500 MHz and are ideal for applications
Source: Amphenol RF such as transmission lines, X-rays and nuclear control instrumentation.
These cable assemblies feature straight MHV connectors manufactured with nickel-plated, brass bodies and silver-plated brass contacts. Nickel plating allows for increased durability. The connectors can support up to 5,000 V of DC current. Although the appearance and mating style is similar to the popular BNC connector, these connectors are not intermateable.
The MHV cable assemblies are available in a variety of lengths up to three meters. Custom lengths are available upon request.