Audio and Video

3 New Class-D Amplifiers Solve Smart Home Audio Design Challenges

04 June 2018

Texas Instruments (TI) has introduced three new digital-input Class-D audio amplifiers that enable engineers Source: Texas InstrumentsSource: Texas Instrumentsto deliver high-resolution audio in more smart-home and voice-enabled applications. By combining first-of-its-kind integration, real-time protection and new modulation schemes, TI’s new audio devices allow designers to reduce board space and overall bill of materials (BOM) cost. These new amplifiers are designed for personal electronics applications with any power level, including smart speakers, sound bars, TVs, notebooks, projectors and internet of things (IoT) applications.

Increase Loudness and Audio Quality, Simplify Voice Capture

  • Efficiently drive high-output peak power into small loudspeakers: As the first wide-supply I/V sense amplifier, the TAS2770 offers state-of-the art, real-time speaker protection when paired with TI Smart Amp algorithms. The amplifier monitors loudspeaker behavior and increases loudness while improving audio quality in applications requiring small speakers – all without changing industrial design.
  • Add voice command without changing audio design: The TAS2770 is the industry’s first audio front end (AFE) that combines a digital microphone input with a powerful I/V sense amplifier. The device captures voice and ambient acoustic information for echo cancellation or noise reduction in voice-enabled applications.
  • Prevent audio clipping and brownout: The TAS2770 monitors battery voltage and automatically decreases gain when audio signals exceed a set threshold, helping designers avoid clipping and extend playback time through end-of-charge battery conditions without degrading sound quality.

Deliver 192 kHz Audio Processing in Your Smart Speaker

  • Enhance and protect system audio quality: Designers can achieve high-resolution audio with minimal engineering effort due to the device’s 192 kHz input sampling frequency and flexible, integrated processing flows. Additionally, the TAS5825M provides bass enhancement and thermal protection for the speaker.
  • Simplify echo cancellation: The TAS5825M’s dedicated serial audio interface data output provides ambient sound information to the applications processor.
  • Lower power consumption: Engineers can reduce idle power losses and thermal dissipation without degrading sound quality with the TAS5825M’s proprietary hybrid-mode modulation scheme.

Increase Sound Quality and System Reliability

  • Combine high performance and integration: The TAS3251 is the first integrated digital-input solution to support the highest output power and performance at 2x175 W, all in one single package.
  • Achieve reliable, high-power audio: Enable up to 96 kHz flexible processing and self-protection features including cycle-by-cycle current limit and DC speaker protection with the TAS3251.

Tools and Support to Speed Design
These new Class-D amplifiers join TI’s premium sound audio amplifier portfolio which enables engineers to design systems that deliver high-quality sound across a range of applications, from automotive to personal electronics and professional audio systems.
Designers can use TI’s PurePath™ Console software to easily configure the TAS2770, TAS5825M and TAS3251 Class-D audio amplifiers. Engineers can jump-start their design with the TAS2770 Stereo Audio Subsystem Reference Design. Additional resources and reference designs are available to help engineers with their smart speaker designs.
Package, Availability and Pricing
The TAS2770 Class-D audio amplifier is now available in volume quantities through the TI store and authorized distributors. Additionally, preproduction samples of the TAS5825M are now available through the TI store. The TAS3251EVM evaluation module is available today through the TI store and authorized distributors, and production quantities of the TAS3251 amplifier will be available in the second quarter of 2018.
Learn More from TI's Amplifier Experts

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement