Processors

Maxim Integrated Introduced New Family of Microcontrollers for the IoT

31 May 2018

Maxim Integrated unveiled a new family of microcontrollers (MCUs) are designed specifically for the evolving internet of things (IoT). The Darwin MCU family of smart controllers, designed with Maxim’s wearable technology, combine the biggest embedded memories in their class and advanced cybersecurity with high power efficiency to allow the design of smart IoT products and wearables without running out of code space or battery life.

Some of the main features of the Darwin family include:

  • Very low active mode and SRAM retention power. Power management to maximize uptime for battery applications.
  • Large embedded memory.
  • External memory interfaces allow the user to run code from external sources.
  • Multiple interfaces are provided: SPI, UART, I2C, 1-Wire master and USB.
  • Six 32-bit timers, three watchdog timers, 40 GPIO, 10-bit ADC and others

The Darwin family consists of the following MCUs

  • MAX32660: Ultra-Small, 256 KB Flash, 96 KB SRAM
  • MAX32620, MAX32621: 2 MB Flash, 256 KB SRAM
  • MAX32625, MAX32626: 512 KB Flash, 160 KB SRAM
  • MAX32630, MAX32631: 2 MB Flash, 512 KB SRAM

Applications include:

  • Fitness monitors
  • Industrial sensors
  • IoT
  • Portable medical devices
  • Sports watches
  • Wearable medical patches


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement