Home
-
Analytical precision provided by 5-digit portable digital density meter
Compact and lightweight, the system measures density in full compliance with ASTM D4052 and ISO 12185 with 5-digit precision.
-
SEMI: Fab equipment spending to rebound in 2024
After a 2023 decline.
-
First demonstration of interoperability of PCIe 6.0 IP
Synopsys and Intel collaborate on new ways to reduce risk and accelerate time to market.
-
Detecting natural gas and hydrogen in one instrument
The integration of natural gas and hydrogen detection within a single instrument enhances versatility and performance across various gas utility applications.
-
4-channel signal generator for wideband multichannel applications
The device is capable of signal generation up to 8.5 GHz per channel.
-
5G satellite to generate $17 billion additional revenue
By the end of the decade, operators will get this from 4GPP-compliant networks.
-
Modine debuts new electric infrared product line
These heaters are equipped with a specially designed reflector for optimal radiant heat output with a replaceable tungsten element that provides a fast heat up time.
-
Video: Intel unveils glass substrates advanced packaging
The technology is designed to improve semiconductor manufacturing.
-
Safe navigation with safety sensors
Machines are only as safe as their sensors. Many measured quantities must be recorded precisely and reliably.
-
DigiKey now supports Europe to Europe direct shipping
Environmental and cost savings are realized when products do not have to be shipped to the U.S. facilities in order to be shipped back to Europe.
-
UV-extended Phantom High-Speed Cameras are now available
These high-speed cameras are capable of capturing images in the extended light spectrum of ultraviolet (UV), visible and near infrared (IR) wavelengths.
-
Cognex enters new market with launch of In-Sight SnAPP vision sensor
The sensor solves a range of common quality control challenges, including presence/absence inspections, assembly verification and defect detection.
-
Littelfuse introduces stocked standard supply of negative temperature coefficient NTC thermistor series for critical temperature control
These thermistors detect and measure heat or thermal energy for a broad range of applications.
-
Rohde & Schwarz and IMST demonstrate active antenna array OTA-testing for satellite terminals at the EuMW 2023
A solution for over-the-air (OTA) measurements of electrically large beamforming antenna arrays for various SATCOM applications will be showcased.
-
Mersen expands line of DIN-rail mountable SPDS with Surge-Trap STP-50 series
The no-fuse, fail-safe surge protective device has a 50 kA short circuit rating, suitable for most industrial control panels.
-
DigiKey launches 2023 Back2School Prize Draw
College students can win DigiKey credit that they can use to purchase products for building and designing the next generation of solutions.
-
MEMS scanner for lidar unveiled
IP vendor Omnitron is partnering with foundry Silex to accelerate MEMS manufacturing processes.
-
TechInsights Teardown: TCL LinkHub 5G
A partial deep dive into the home or business router.
-
Vishay Intertechnology increases power density for POL converters with the industry's smallest 6 A, 20 A and 25 A buck regulator modules
Offered in a 10.6 mm by 6.5 mm by 3 mm package, the devices are up to 69% smaller than competing solutions and feature wide input voltage ranges from 4.5 V to 60 V.
-
Video: How to write Arduino drivers with ChatGPT
Adafruit shows how to use the AI for hundreds of libraries of devices.