Industrial Electronics

Highly configurable 32-bit MCU with embedded hardware security module

13 October 2023

Industrial and consumer application designers must consider implementing security functionality in their devices during the development process as security threats evolve and become more sophisticated. To allow designers to easily integrate security into their applications, Microchip Technology released a new family of PIC32CZ CA 32-bit microcontrollers (MCUs) with a 300 MHz Arm Cortex-M7 processor, an integrated Hardware Security Module (HSM), and a wide range of connectivity and Flash memory options for added flexibility.

The new family of PIC32CZ CA devices includes the PIC32CZ CA90 with an HSM or the PIC32CZ CA80 without the integrated HSM. The HSM in the PIC32CZ CA90 is a monolithic solution that provides advanced security for industrial and consumer applications. The HSM operates as a secure subsystem with a separate MCU onSource: Microchip TechnologySource: Microchip Technology board that runs the firmware and security features including hardware secure boot, key storage, cryptographic acceleration, true random number generator and more.

For products that require added security, factory provisioning is available on the PIC32CZ CA90 which, upon completion, provides customers with pre-provisioned devices ready to be deployed. Microchip’s Trust Platform Development Suite is an in-house secure provisioning tool that enables a secure supply chain channel at scale or in low-volume production.

The PIC32CZ CA MCUs can be configured using a wide range of connectivity options including USART/UART, I2C, SPI, CAN FD, High-Speed USB and Gigabit Ethernet. The Ethernet option includes Audio Video Bridging (AVB) and Precision Time Protocol (PTP) based on the IEEE 1588 standard.

These devices are scalable with 2 MB, 4 MB or 8 MB of on-board Flash, 1 MB of static random-access memory (SRAM) and Error Correction Code (ECC) memory to mitigate data corruption.

The PIC32CZ CA devices are the latest 32-bit MCUs to join Microchip’s broad portfolio of PIC32 and SAM families that provide high-performance, functional capabilities and many features to customize and create innovative products.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement