Analog/Mixed Signal

Video: Arduino launches 4 inch touchscreen

10 October 2023

Arduino has launched a touchscreen solution that allows makers and professionals the ability to deploy graphic interfaces into wireless and handheld device projects.

Called the GIGA Display Shield, the touchscreen allows users working with the GIGA R1 Wi-Fi to add an interface, high-level user experiences and technology to their projects.

The GIGA Display Shield features:

  • 3.97 inch 480 x 800 RGB touchscreen
  • MP34DT06JTR digital microphone
  • Bosch BMI2170 six-axis inertial measurement unit
  • Arducam 20-pin camera connector
  • RGB light emitting diode

Arduino said the display shield allows users to do these hardware projects with a UI without any extra wiring. The graphics are automatically adjusted according to the device orientation or audio commands or use computer vision as the input. Additionally, the top-facing connectors on the GIGA R1 Wi-Fi allows for expansion such as attaching other shields to a design to boost capabilities.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement