Product Watch
Sponsored by
Discrete
-
Wolfspeed Silicon Carbide 650V MOSFET Family
Supplier: Richardson RFPDLowest conduction and switching losses in the industry, enabling smaller, lighter and highly efficient power conversion Wolfspeed’s 3rd Generation 650V MOSFET technology from Richardson RFPD is optimized for high performance power electronics applications, including server power suppliers, electric vehicle charging systems, energy storage systems, UPS, solar (PV) inve... -
Epoxy High Current Diodes — K-Series
Supplier: Voltage Multipliers, Inc.VMI's K-series epoxy diodes – for high current, high voltage, and high performance. -
700V and 1200V SiC Diode Modules
Supplier: Richardson RFPDMicrosemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery = reduced switch and diode switching losses Temperature independent switching behavior = stable high temperature performance... -
Power Inductors for Media Devices
Supplier: ECS Inc. InternationalECS-MPI2520 high current, low profile, miniature power inductor with a 2.5 x 2.0 mm footprint is ideal for industrial, infotainment and consumer electronics where size is critical. It offers height options of 1.0 mm maximum (R0 option) or 1.2 mm maximum (R1 option). The ECS-MPI2520 series has an inductance range from 0.47 µH ~ 10 µH with a current range from 1.2 A ~ 4.8 A. -
Non-Magnetic Variable Inductors
Supplier: KnowlesLow height, non-magnetic variable inductors for applications that require non-magnetic, high performance components. -
High Q, Ultra-Low ESR, X8G Dielectric Capacitors for Automotive Applications
Supplier: KnowlesKnowles Precision Devices offers a High Q, Ultra-low ESR, X8G dielectric, tested and approved to automotive specification AEC-Q200. -
New Hybrid Electrolytic ZKU Capacitors
Supplier: RS Components, Ltd.New Hybrid Electrolytic ZKU Capacitors -
Single Phase Compensated High Current Choke
Supplier: SCHURTER IncAllowable Operation Temp. -40 °C to 100 °C -
VMI's High Voltage Diodes Improved Process
Supplier: Voltage Multipliers, Inc.SMF and SXF series HV diodes — highly repeatable and reliable molded parts with laser marking for clean, easy-to-read labels and lot traceability. -
High-Voltage Rectifiers & Bridges — USA Made
Supplier: Voltage Multipliers, Inc.VMI's high-voltage rectifier and bridge assemblies range from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A — all designed, manufactured and tested at our facility in Visalia, California. Custom Product Design Available.