Product Watch

Discrete

  • New High Frequency Transformers & Chokes

    Supplier: Majestic Transformer Co.
    Majestic Transformer offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on supplier stocks, however we are pleased to hold material stocks for regular items.
  • Enhanced Molded SMF and SXF Series Diodes

    Supplier: Voltage Multipliers, Inc.
    VMI's improved surface mount diode process uses film-assisted technology to produce highly repeatable and reliable molded parts with laser marking for clean easy-to-read labels and lot traceability.
  • HV Surface Mount Diodes — 2kV, 3kV, 5kV and 15kV

    Supplier: Voltage Multipliers, Inc.
    VMI's SMF and SXF series of high voltage diodes offer several advantages over axial-leaded devices. These diodes feature surface mount terminations and uniform, precise dimensions. The results are a high voltage diode that is easily pick-and-placed.
  • HV QPL Formed-Lead Diodes — 70nS, 2kV to 5kV

    Supplier: Voltage Multipliers, Inc.
    VMI's Military Qualified Formed-Lead Diodes, the JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL, feature higher current capability and lower thermal impedance than their axial-leaded counterparts.
  • SMD — JANTX/JANTXV High Voltage Diode

    Supplier: Voltage Multipliers, Inc.
    Looking for a 5kV, 1.5A, 70ns high voltage diode? VMI's JANTX/JANTXV 1N6517FL formed-lead diode features higher current capability and lower thermal impedance than an axial-leaded device. Optimized to get the heat out, the JANTX/JANTXV 1N6517FL is a cost effective alternative to tabbed, surface mount diodes.
  • 10kV High Voltage Diode — Mil-Qualified

    Supplier: Voltage Multipliers, Inc.
    VMI's 1N6535 diode is an axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. On-time delivery and ultra-reliability are only two reasons to expect the best.
  • Just One Diode Can Withstand 20,000 Volts!

    Supplier: Voltage Multipliers, Inc.
    20kV. 25mA. 100ns. Those are the ratings of the X200UFG hermetically-sealed, high voltage diode from VMI. The glass body is rugged and tough. The axial leads make it perfect for through-hole applications running at 20kHz and higher. This device features great thermal conductivity and low junction capacitance — must haves for efficient, high...
  • Ultra-fast, 100ns, 16kV High Voltage Diode!

    Supplier: Voltage Multipliers, Inc.
    Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high voltage diode. The fast recovery time and 16kV blocking voltage makes it useful in high voltage running at 50kHz and higher.
  • Axial-leaded Diode—Amazing for its size!

    Supplier: Voltage Multipliers, Inc.
    The X150FF3 diode blocks 15kV in the reverse direction, conducts 50mA in the forward direction, and features a reverse recovery time of 30ns. Amazing for it's size, VMI's X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil.
  • Open Frame & PCB Miniature Transformers

    Supplier: Majestic Transformer Co.
    The trend to smaller power supplies necessitates compact, low cost transformers with pcb mounting without sacrificing quality. By using ex stock materials, we are able to offer short delivery times, even on small batches of custom built transformers.
◄12...43444546►
Advertisement
Advertisement
Advertisement