Product Watch
Sponsored by
Discrete
-
Powerful Converter Application Tool
Supplier: Coilcraft, Inc.Coilcraft's DC-DC Optimizer is a powerful converter application tool that finds the most efficient inductor solutions and analyzes their performance to help optimize your converter designs in Buck, Boost or Buck-boost topologies. -
Ultra-Low Loss Shielded Power Inductors
Supplier: Coilcraft, Inc.The XGL4020 features the industry's lowest DC resistance and extremely low AC losses for a wide range of DC-DC converters (from hundreds kHz up to 5+ MHz). Its lower DCR and higher Irms also allow the XGL4020 to operate much cooler than other components. -
Ceramic Chip Inductors
Supplier: Coilcraft, Inc.Select from a total of 112 values ranging from 0.8 - 120 nH. -
Current Sense Transformers
Supplier: Coilcraft, Inc.Sensed current up to 40 A with a frequency range of 400 Hz to 1 MHz. -
Wirewound Ferrite Beads
Supplier: Coilcraft, Inc.Higher performance than other surface mount ferrite beads in the market and high impedance across wide GHz bandwidth. -
RF Mica Capacitor S Parameter Tool for 1kHz-4GHz
Supplier: Cornell DubilierCornell Dubilier’s RF Mica Modeler provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications in the frequency range of 1 kHz to 4 GHz. -
Capacitors for Inverter Applications
Supplier: Cornell DubilierCDE has the breadth and depth of products to meet the needs of state-of-the-art inverter technology. Including DC Link electrolytic and film capacitors, IGBT snubbers; AC output harmonic filter capacitors. -
Very Low-Profile Aluminum Electrolytics
Supplier: Cornell Dubilier8.2mm THA (85 °C) and 9mm THAS (105 °C) Series. Comparable in height to V-chip electrolytics, yet offer highest-energy density in low-profile aluminum electrolytics. One THA/THAS capacitor replaces many electrolytics or tantalums. -
DC Rated Oil Filled Capacitors
Supplier: Cornell DubilierAs one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance power conversion and power supply applications. This includes a wide range of oil impregnated DC rated capacitors for filtering, pulse and snubber applications. -
Film Capacitors for AC Filtering With High Ripple
Supplier: Cornell DubilierCornell Dubilier announces the availability of its newest Metalized Polypropylene Film Capacitors for UPS, AC power supplies and general AC filtering applications. The 951C and 953B Series offer strong performance for filtering in applications where high ripple currents are encountered and benign end-of-life failure mode is essential.