Product Watch

Discrete

  • Flat Electrolytic Capacitors withstand 150 °C

    Supplier: Cornell Dubilier
    Cornell Dubilier (CDE) has expanded its line of high performance flat electrolytic capacitors with the NHR Series. Able to withstand operating temperatures from -55 °C to 150 °C, NHR capacitors are constructed with rectangular stainless-steel cases and laser-welded covers and have near-hermetic seals to prevent dry-out.
  • Hybrid LIC Supercapacitors Deliver up to 220 Farad

    Supplier: Cornell Dubilier
    VMF/VPF Hybrid LIC Supercapacitors offer greater energy density, low self-discharge rate, and ultra-fast charging.
  • THB-Rated AC Filter Capacitors for Harsh Environ.

    Supplier: Cornell Dubilier
    Designed for harsh environments, the ALH series of AC-rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors.
  • Semiconductor Measurement & Characterization

    Supplier: Richardson RFPD
    Semiconductor/IC Testing and Characterization Services from Richardson RFPD
  • Low-profile common mode choke for noise suppression in CAN or CAN FD applications

    Supplier: Coilcraft, Inc.
    Coilcraft’s new 1812CAN Series common mode chokes provide noise suppression on CAN (1 Mbps) or CAN FD (5 Mbps) data lines in automotive and industrial automation applications.
  • Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications

    Supplier: Coilcraft, Inc.
    Coilcraft introduces its new XEL50xx Family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current.
  • High-Reliability, High-Voltage Diodes — USA Made

    Supplier: Voltage Multipliers, Inc.
    VMI offers the most complete range of high-voltage diodes in the world, ranging from 2kV-20kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA.
  • SV Series Capacitor Assemblies

    Supplier: Knowles
    In general, a capacitor assembly attaches multiple capacitors together into a single subassembly. This approach results in increased electrical performance such as higher voltages, higher capacitance, or higher power, while also simplifying manufacturing assembly and providing a significant reduction in board space needed. At Knowles Precision Devices, we have a heritage of design...
  • Vienna 3-Phase PFC Reference Design

    Supplier: Richardson RFPD
    The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power. PLECS Model Available You can use a Piecewise-Linear Electrical Circuit Simulation (PLECS) tool before hardware design to...
  • Ultra Compact Limiter Diodes for Military

    Supplier: Skyworks Solutions, Inc.
    Extremely High Linearity PIN Limiter Module for Cellular Infrastructure, 5G, and Military Applications
Advertisement
Advertisement
Advertisement