Product Watch
Sponsored by
Discrete
-
Custom Audio Transformers & DC Chokes Made Easy!
Supplier: Majestic Transformer Co.These units can be finished fully shrouded (as picture right) for top chassis mounting or half shrouded for drop through chassis mounting. The audio mains transformers, as with all our mains transformers, have an earthed interwinding screen and can also be fitted with an external copper 'Q' band. Other special finishes can be accommodated on request subject to quantity requirements. -
Open Frame Control Transformers Single Phase
Supplier: Majestic Transformer Co.Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud connections. -
High-Voltage Diodes for Tough Environments
Supplier: Voltage Multipliers, Inc.VMI's high-voltage, glass-body diodes are extremely reliable. Ideal under rugged and critical conditions, the diode body is impervious to dust, liquids, and gases. VMI's glass-body diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. -
High-Voltage, Surface-Mount and Axial-Lead Diodes
Supplier: Voltage Multipliers, Inc.VMI offers the most complete range of high-voltage diodes in the world. We manufacture diodes with rated breakdown voltages (Vrwm) from 2kV to 20kV in several packages including glass and epoxy. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. -
Axial-Lead, High Voltage Glass-body Diodes
Supplier: Voltage Multipliers, Inc.VMI offers axial-lead, glass-body diodes 2kV and higher. One example is our 1N6519 high voltage diode, a hermetically sealed device that can withstand 10kV featuring high voltage in a small footprint. It is designed to operate in dielectric fluid without absorbing moisture.