Product Watch

Discrete

  • Type RA Film Capacitors Meet 85% RH Conditions

    Supplier: Cornell Dubilier
    Cornell Dubilier announces availability of its Type RA multilayered film capacitors for 125°C operation. Type RA capacitors are constructed using stacked metallized polyester protected with an impregnated sealant, which eliminates the need for an external case.
  • Smallest Footprint Possible for a 15kV Diode!

    Supplier: Voltage Multipliers, Inc.
    VMI's SMF150 high voltage diode features 15kV reverse voltage in the smallest package available, delivering 10mA of forward current, and a reverse recovery time of 100ns!
  • Fiber Coupled Laser Modules - Medical & Scientific

    Supplier: Electro Optical Components, Inc.
    Electro Optical Components has a variety of fiber coupled laser diode modules for medical applications, Biophotonics, and Fluorescence detection. Scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. Micro Chip laser modules are also available.
  • RF & Microwave Testing

    Supplier: Richardson RFPD
    Richardson RFPD offers fully automated custom testing and sorting of components and assemblies to your exact specifications.
  • HV SM Diodes — Automatic Insertion Equipment

    Supplier: Voltage Multipliers, Inc.
    Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, VMI's SMF and SXF families of high voltage surface mount diodes range from 50mA to 500mA, 2kV to 15kV, and 30ns to 100ns.
  • Discover a world of brand new product offerings

    Supplier: DigiKey
    Explore the impressive selection of new and exciting products showcased on DigiKey’s redesigned Product Highlights page.
  • Custom Designed Electrical Transformers

    Supplier: Majestic Transformer Co.
    Since the early 1940's Majestic Transformer Co. have been manufacturing electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet th...
  • Industrial Cased Three Phase Transformers

    Supplier: Majestic Transformer Co.
    Majestic transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no...
  • Surface Mount Printed Circuit Jumpers

    Supplier: Keystone Electronics Corp.
    Keystone offers a series of surface mount Printed Circuit Board Jumpers designed to link Circuit Board traces/tracks as a unique way to simplify board layouts or an alternative options where thru-hole jumper use is not feasible
  • Industrial Cased Custom Three Phase Transformers

    Supplier: Majestic Transformer Co.
    Majestic transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no...
Advertisement
Advertisement
Advertisement