Product Watch
Sponsored by
Discrete
-
Microchip 1700V, 750mOhm SiC MOSFETs in Stock
Supplier: Richardson RFPDMicrochip’s SiC solutions from Richardson RFPD focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip’s proven SiC reliability also ensures no performance degradation over the life of the end equipment. Features Low capacitances and low gate charge Fast switching speed due to low inter... -
High-Voltage Diodes—MIL Qualified—USA Made
Supplier: Voltage Multipliers, Inc.Reliability, Performance and Results! VMI offers the most complete range of MIL qualified, high-voltage diodes in the world — axial-leaded and surface-mount. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. -
DKIV-1 High Current Choke W/ Vertical Design
Supplier: SCHURTER IncSCHURTER high current vertical choke, DKIV-1 is ideal for multistage filter applications where combined use of a vertical choke and a horizontal choke reduces interference of corresponding magnetic fields. With max. rating of 50 A, DKIV-1 chokes offer small footprint for THT terminals on PCB. Open design contributes to light weight and heat dissipation. Temperature range -40 °C to +1... -
Solving Tough, Technical Medical Device Challenges
Supplier: KnowlesAt Knowles Precision Devices, we thrive on working with companies who want to take technically challenging ideas and work through the details to figure out how to turn their seemingly impossible ideas into reality. -
The Pros and Cons of PLA and PLW
Supplier: AMETEK Programmable PowerIn our recent white paper, Programmable Electronic Loads Offer Cooling and Operating-Mode Options, the experts at AMETEK Programmable Power talk all about the considerations for electronic loads in the renewable energy space. -
Custom Electrical Transfomers designed for you
Supplier: Majestic Transformer Co.Custom Electrical Transformers Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now, the majority of our prod... -
High quality, custom engineered Bobbin Wound Coils
Supplier: Arnold Magnetic TechnologiesArnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are... -
Wolfspeed 600 kW Inverter Reference Design
Supplier: Richardson RFPDThe 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing loop inductance for low-loss, high-frequency operation with simple power bussing. Download refer... -
New W-band (THz) Schottky Diodes from MACOM
Supplier: Richardson RFPDThe MADZ-011002 Single junction, MADZ-011003 anti-parallel pair, MADZ-011004 reverse tee and MADZ-011005 unconnected anti-parallel pair are gallium arsenide flip-chip THz Schottky barrier diodes. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio transceivers and automotive radars. -
MOSFET & GaN FET Application Handbook
Supplier: Nexperia B.V.The second edition to the hugely popular MOSFET application handbook, the updated version is a unique collection of technical materials and application notes providing essential and up-to-date information for anybody tasked with integrating MOSFETs and GaN FETs into real-world systems.