Product Watch
Sponsored by
Discrete
-
SABMB16 4-CHANNEL SUPERCAP AUTO BALANCING PCB
Supplier: Advanced Linear Devices, Inc.Printed circuit boards offer universal supercapacitor balancing with ultra-low power. These boards automatically balance leakage current in supercapacitor series stacks used in evaluation, prototype and production systems. -
Three Phase Metal Cased Transformers
Supplier: Majestic Transformer Co.Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our standard metal cases are IP23, but we can supply u... -
Class-D Audio Reference Design - Amplifier + SMPS
Supplier: Richardson RFPDGaN is gladly being embraced in audio, enabling companies to launch better sounding, higher-performance, smaller, and more eye-catching audio systems. And GaN Systems is making it easier to reap the benefits of GaN with its GeN2 Amplifier and SMPS Reference Design from Richardson RFPD. GaN Systems’ GeN2 amplifier and companion power supply reference design is optimized for s... -
Improved Quality — HV Surface Mount Diode
Supplier: Voltage Multipliers, Inc.The SXFL6525 is VMI's improved replacement for the SM6525. This new design keeps the same electrical characteristics, while also improving the manufacturing quality and leadtimes when compared to the SM6525. -
A Custom Approach to Large Capacitor Assembly
Supplier: KnowlesWe custom build large capacitor assemblies that utilize the vertical space above the circuit board, offering very high capacitance and very high voltage in a smaller area. High capacitance (nF to μF) High voltage (approved 500V to 5kV) Ultra-stable, low-loss dielectric, Extremely resilient against vibration and temperature vari... -
Enhanced Safety Certified Surface Mount MLCCs
Supplier: KnowlesTested to meet international safety standards, our Enhanced Safety Certified Surface Mount MLCCs offer the benefits of a lower profile and less board space. -
FREE SAMPLES - 1200V, 56A Silicon Carbide Module
Supplier: Richardson RFPDRichardson RFPD is over-stocked on this Vincotech Silicon Carbide module and willing to negotiate on pricing to support your requirement. These are all original manufacturers’ modules. Contact us for samples to evaluate the quality of these modules and, potentially, overcome the challenges initiating new designs in this supply chain environment. Features: - Full SiC Dua... -
Hiteca High-Capacitance MLCC for Power Electronics
Supplier: KnowlesMany power electronics today are being designed for use in high-temperature, high-voltage environments, such as inside electric vehicles (EVs). However, size, weight, and power (SWaP) are also key factors driving electronic product development. These conflicting design criteria are an issue for many electrical engineers because space is not available to simply add a cooling system, as th... -
Maintenance-Free Eaton 16.2V, 500F Supercapacitor
Supplier: Richardson RFPDEaton supercapacitors are high reliability, high power, ultra-high capacitance energy storage devices utilizing electric double layer capacitor (EDLC) construction combined with proprietary materials and processes. This combination of advanced technologies allows Richardson RFPD to offer a wide variety of Eaton supercapacitor solutions tailored to applications for backup power, pulse pow... -
In Stock: LICAP 64V, 125F Supercapacitor Module
Supplier: Richardson RFPDThe LICAP 64V, 125F ultracapacitor module from Richardson RFPD contains 24 of the 2.7V, 3000F ultracapacitor cells in series. The module is optimized for rack mount applications, so has no housing. Temperature monitor, voltage monitor and voltage management is included. Features & Advantages: - Rack Mount Installation - One Million Cycles Lifetime - High Power D...