Product Watch

Materials

  • Epoxy for Underfill Applications

    Supplier: Master Bond, Inc.
    Master Bond EP3UF is a one component epoxy that contains thermally conductive fillers with very small particle sizes imparting a low thermal resistance of 5-7 x 10-6 K•m2/W.
  • EP29LPAO

    Supplier: Master Bond, Inc.
    Two component, thermally conductive, electrically insulative epoxy system particularly suited for large potting and encapsulation applications
  • EP3HTS-LO

    Supplier: Master Bond, Inc.
    Master Bond EP3HTS-LO is a single component epoxy for demanding bonding, sealing and coating applications. This system passes ASTM E595 tests for NASA low outgassing, making it well suited for use in the aerospace, electronic, microelectronic and optical industries.
  • Supreme 3HTND-2CCM

    Supplier: Master Bond, Inc.
    Master Bond Supreme 3HTND-2CCM is a rapid curing, toughened, multifunctional, one part epoxy system that can be used for bonding, sealing, coating, potting and glob topping.
  • Tape and Reel Solder Preforms

    Supplier: MacDermid Alpha Electronics Solutions
    ALPHA® Exactalloy® Preforms in tape and reel packaging are used with solder paste to selectively increase solder volume using standard pick and place equipment. The preform is placed directly into the solder paste prior to assembly reflow. Alpha Solder Preform Tape & Reel packaging provides you with a time-to-market advantage, solving y...
  • Alpha® Solder Pastes

    Supplier: MacDermid Alpha Electronics Solutions
    Alpha® offers a full line of technologically advanced solder pastes developed to provide high throughput and yield, and lowest cost of ownership for a wide range of applications.
  • Heat Transfer Compounds

    Supplier: Thermon, Inc
    Thermon Heat Transfer Compounds (cement) provide an efficient thermal connection between the tracer and the process equipment. By eliminating the air voids, heat is directed into the pipe or tank wall through conduction rather than convection. A single tracer utilizing Thermon's heat transfer compound has the equivalent performance of three to five bare tracers.
◄12...212223
Advertisement
Advertisement
Advertisement