Product Watch

Materials

  • Nanosilica Filled, Electrically Insulative Epoxy

    Supplier: Master Bond, Inc.
    Master Bond EP21NS is a two part epoxy that may be used for bonding, coating, sealing and potting/encapsulatin g.
  • Extremely Compressible Gap Filler, Conformable

    Supplier: Fujipoly® America Corp.
    Highly Conformable and Non-Flammable, Higher Thermal interface materials
  • Fast Cure Epoxy for Bonding & Small Encapsulations

    Supplier: Master Bond, Inc.
    Free flowing EP4EN-80 is suitable for bonding, small potting and encapsulations up to about a ¼ inch thick in some applications.
  • ALPHA® HiTech Underfill Epoxy for Chip Packaging

    Supplier: MacDermid Alpha Electronics Solutions
    ALPHA HiTech CU21-3240 is a one-component capillary underfill designed for the protection of assembled chip packages onto printed circuit boards. It is a high Tg & low CTE underfill with excellent reliability. It also has a good thermal cycling performance because of its low Coefficient of Thermal Expansion.
  • Flex Printed Circuits

    Supplier: Flexible Circuit Technologies, Inc.
    Flexible printed circuits were originally designed as a replacement for traditional wire harnesses. From early applications during World War II to the present, growth and proliferation for flex circuits and flexible printed circuit boards continues exponentially. A flexible circuit in its purest form is a vast array of conductors bonded to a thin dielectric film. Fro...
  • A new line of two-component thermal gap fillers

    Supplier: Fujipoly® America Corp.
    Fujipoly® introduces a new line of two-component thermal gap fillers that also exhibit excellent electrical insulative properties. The SARCON® LG Series is the perfect solution for filling large, complex and uneven gaps between heat generating components that depend on reliable contact with a heat spreader to maintain optimal performance. SARCON® LG23A and LG30A easily...
  • Boost Transistor Cooling Now with Tube Covers

    Supplier: Fujipoly® America Corp.
    Fujipoly® tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon® tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact specifications. Installation takes seconds by sliding the tube over the heat-generating componen...
  • Tube-Shaped TIMs are a Perfect Fit for Transistors

    Supplier: Fujipoly® America Corp.
    Fujipoly® tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon® tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact specifications. Installation takes seconds by sliding the tube over the heat-generating componen...
  • High-performance Thermal Putty

    Supplier: Fujipoly® America Corp.
    New 4.5-Watt Thermal Putty Fujipoly® introduces Sarcon® PG45A its newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K. Sarcon® PG45A requires very low compression force at high compression rates...
  • High-performance, thermal gap filler pad

    Supplier: Fujipoly® America Corp.
    New 13-Watt Thermal Gap Filler Fujipoly® recently released Sarcon® GR130A, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 13 W/m°K. Sarcon® GR130A is available in five thicknesses (0.3, 0.5, 1.0, 1.5, and 2.0mm...
Advertisement
Advertisement
Advertisement