Data Center and Critical Infrastructure

Transformerless Uninterruptible Power Supply has Compact Footprint and Flexible Configurations

27 April 2017

Protect Plus S500, flexible 3-phase UPS. Image credit: AEG Power SolutionsProtect Plus S500, flexible 3-phase UPS. Image credit: AEG Power Solutions

AEG Power Solutions has introduced a new transformerless uninterruptible power supply (UPS) that combines a compact footprint with flexible configurations.

The Protect Plus S500 UPS is the latest addition to AEG’s range of devices designed for critical loads for small and medium applications that need low power but where space is an issue. The UPS works from 400 VA to 4 MVA and features an economy mode for secured operation up to 99 percent reducing the utility costs associated with operating UPS devices.

The UPS also produces less heat waste resulting in minimized air conditioning costs, system AC/AC efficiency up to 95.5 percent and includes removable internal modules contributing to low mean time to repair (MTTR).

The system’s hot connection and disconnection of parallel units and the CAN bus based distributed control systems allow for optimum load sharing for data and IT systems or for industrial vendors. The system can be expanded up to six units for parallel power.

The Protect Plus S500 is available now.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement