Power

Advanced military-grade battery pack from SynQor

10 November 2022

SynQor, Inc., has announced its new BAT-0400-M-1U-000 battery pack compatible with SynQor’s military-grade uninterruptible power supplies (UPSs).

The new battery pack is a highly efficient, low-weight, compact, sealed lithium polymer battery self-contained unit. With the battery pack’s energy capacity of 400 Wh, the pack increases the runtime of a standard UPS unit to 16-minutes at full load. The new battery also expands the operating temperature range of standard or shallow rack UPS units. The battery is equipped with internal heaters capable of warming the battery from -40° C to 0° C. This allows standard UPS units to charge or discharge the battery at ambient temperature as cold as -40° C.Source: SynQor Inc.Source: SynQor Inc.

The battery includes features like automatic cell-to-cell balancing and over and under-temperature protection. SynQor’s battery packs can outperform other market solutions in the same class. The new battery is fully compatible with existing UPSs that employ the original BAT-0200-S-1U-000 pack. New UPSs can be purchased with the BAT-0400-M-1U-000 pack.

SynQor UPS solutions are designed to be compact, ultra-light, fully isolated, and intended for military and aerospace applications. They can withstand harsh and extreme electrical, shock/vibration and environmental conditions in the field.

SynQor's UPS products have a proven record of meeting military specifications to deliver the most efficient and dependable solutions in the market.

Features:

  • Greater than 16 min runtime at full power
  • Compatible with SynQor UPS-1250, UPS-1500 and UPS-3000
  • Operating temperature range -40° C to 55° C
  • Includes internal heaters
  • Primary and secondary voltage and current protection circuits
  • Automatic cell-to-cell balancing circuitry
  • Over and under-temperature protection features
  • LED status display
  • Weight: 11.8 lb
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement