Aerospace

Three-Phase Power Modules Suit Industrial Applications

14 December 2016

VS-130MT...C, VS-160MT...C, and VS-300MT...C series three-bridge power modules. Source: Vishay. VS-130MT...C, VS-160MT...C, and VS-300MT...C series three-bridge power modules. Source: Vishay. The Vishay Semiconductors VS-130MT...C, VS-160MT...C, and VS-300MT...C series deliver higher output current, blocking voltage and surge current than previous-generation solutions.

Vishay Intertechnology, Inc. has introduced three series of three-phase-bridge power modules designed to increase efficiency and reliability for heavy-duty industrial-level applications. The Vishay Semiconductors VS-130MT...C, VS-160MT...C, and VS-300MT...C series deliver higher output current, blocking voltage and surge current than previous-generation solutions, while offering improved thermal resistance in the five-terminal MTC package.

The devices feature high output current from 130 A to 300 A, and blocking voltage to 1,800 V. For high efficiency, the power modules offer surge current to 2,512 A and an electrically insulated case for excellent junction-to-case thermal resistance down to 0.23° C/W. The device’s robust MTC plastic package provides high reliability, while its screw terminals allow for compatibility with competing solutions.

The VS-130MT...C, VS-160MT...C, and VS-300MT...C series provide three-phase rectification for industrial power supplies, high-frequency welding, plasma cutting, and industrial battery chargers, in addition to input rectification for AC/DC motor controls. The RoHS-compliant devices offer 3,600 VRMS insulation voltage and are pending UL approval.

Samples and production quantities of the power modules are available now, with lead times of eight to 10 weeks for large orders.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement