Industrial Electronics

Vishay Intertechnology 100 V Gen 2 TMBS rectifier modules deliver forward voltage drop down to 0.83 V in SOT-227 package

26 January 2026

Vishay Intertechnology, Inc. has introduced four new 100 V Gen 2 Trench MOS Barrier Schottky (TMBS) rectifier modules in the compact, fully insulated SOT-227 package. Optimized for power conversion in industrial applications, the devices offer best-in-class forward voltage drop down to 0.83 V to reduce conduction losses.

The Vishay Semiconductors rectifier modules released today consist of the dual-diode 100 A VS-QA100FA10, 200 A VS-QA200FA10 and 400 A VS-QA400FA10 in parallel configurations, and the 150 A single phase bridge VS-QA150BA10. With their industry-standard SOT-227 package, the devices can be used as drop-in replacements for competing solutions to increase efficiency. Source: Vishay Intertechnology, Inc.Source: Vishay Intertechnology, Inc.

The modules combine their ultra low forward voltage drop and high current ratings with negligible Qrr and high temperature operation to 150° C. The devices are intended for high frequency converters and power supplies in welding and industrial SMPS applications, 48 V battery-powered light vehicles, telecom equipment and provide blocking diodes for large battery systems.

The VS-QA100FA10, VS-QA150BA10, VS-QA200FA10 and VS-QA400FA10 are RoHS-compliant and UL-approved in accordance with file E78996.

Samples and production quantities of the new TMBS rectifier modules are available now, with lead times of 18 weeks. Pricing for U.S. delivery only starts at $20 per piece.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement