Aerospace

TE Connectivity’s Smart Card Reader Aids Commercial Vehicle Operators

25 July 2016

TE Connectivity (TE) Industrial & Commercial Transportation’s new smart card reader (TE part numbers 1955562-1 & 1955562-2) is designed to work with a digital tachograph to track the number of hours a commercial vehicle operator drives, in order to help prevent fatigue-related accidents. The new smart card reader is easy to use, tamperproof, extremely durable and interconnects with a smart card according to ISO 7810 & 7816 standards.

Smart card reader. Source: TE Connnectivity Smart card reader. Source: TE Connnectivity

TE’s smart card reader is compact (112.2 x 61.5 x 6.05 mm), withstands high vibrations (up to 1000 Hz), and endures severe mechanical shocks (up to 50G). The smart card reader has a -25° to + 80°C working temperature, making it suitable for tachograph applications that face wide climate variations.

The smart card reader is designed for easy card insertion and utilizes an electromechanical ejector for quick and automatic card removal. It is extremely durable and supports 25,000 card insertion/removal cycles. The smart card reader’s heavy-duty thermoplastic body has a flammability rating of UL 94 V0.

Two variations of the new smart card reader are available: Part number 1955562-1 and part number 1955562-2. Both part numbers are identical in performance, but part number 1955562-2 features a shorter PCB strip to meet specific application requirements.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement