Automotive & Transportation

RJ45 Connector Can Be Reflow-Soldered

30 June 2016

Molex has introduced the MXMag™ Gigabit Single-Port RJ45 connector. With options suitable for automated reflow-solder assembly, the integrated magnetic jack provides OEMs with a high-speed assembly solution without compromising the robust and reliable through-hole PCB connection.

MXMag™ Gigabit Single-Port RJ45 connector. Source: Molex MXMag™ Gigabit Single-Port RJ45 connector. Source: Molex

Traditionally, RJ45 connectors with integrated magnetics are hand-placed and wave-soldered to ensure that the through-hole PCB connection is robust and reliable. Capable of 10, 100 and 1,000 Mb speeds, the magnetic jack is available with variable pin assignments, circuits, LEDs and EMI shield options to meet requirements for the majority of right-angle custom magnetics. Suitable for both commercial (0 to +70° C) and industrial (–40 to +85° C) operating temperatures, applications for the connectors can range from set-top boxes and point-of-sale terminals to security cameras and vision equipment. The connectors are appropriate for industrial, infrastructure, commercial, telecom and networking applications.

The MXMag™ Gigabit Single-Port RJ45 connector offers multiple packaging options to support automated assembly. Those options include tape and reel packaging for pick-and-place, and tray packaging for standard assembly.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement