Semiconductors and Components

Triaxial Accelerometer MEMS Built to Withstand Harsh Environments

11 June 2016

Silicon Designs, Inc. (SDI) has introduced four triaxial variable capacitive accelerometer families designed for use in low-cost, integrated plug-and-play devices for commercial, industrial and test and measurement applications.

The microelectromechanical systems (MEMS) work best with applications where low noise and long-term stability are needed requirements, SDI says. The accelerometers offer consistent performance with a typical non-linearity of only 0.15% force per unit area and typical bias and scale factor temperature shifts are zero. Typical bias and scale factor calibration errors are under 0.5%.

SDI’s triaxial accelerometers continue to work after sustained exposures to high temperatures. Source: SDI SDI’s triaxial accelerometers continue to work after sustained exposures to high temperatures. Source: SDI

The triaxial accelerometers are offered in standard exposure ranges and can continue to operate after sustained exposures of up to 1,000 g and with limited temperature exposures of more than 150° C or greater.

The MEMS devices include three orthogonally mounted, low-noise, single-axis accelerometers in one rugged, epoxy-sealed anodized aluminum case. They also feature onboard voltage regulation as well as an internal voltage that eliminates the need for precision power supplies.

To contact the author of this article, email engineering360editors@ihs.com



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement