TDK Corporation has expanded its high-performance MEMS inertial sensors portfolio with Tronics AXO315 T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to 175° C.
With this launch, TDK is taking the next step in temperature robustness, following the release of the Tronics AXO315T0 in June 2025 — its first digital MEMS accelerometer to be qualified for oil and gas applications at temperatures of up to 150° C. This confirms the company's position as a leading provider of high-reliability MEMS inertial sensors for precise downhole navigation in extreme environments.
The AXO315T1 is powered by TDK’s unique closed-loop architecture, which has already been proven on several Tronics sensors. This architecture enables a 10 times improvement in vibration rectification error compared to traditional open-loop MEMS accelerometers. The device is a cost-effective, digital and low-SWaP (size, weight and power) alternative to quartz accelerometers for inclination measurement in directional drilling tools operating in harsh temperature and vibration conditions.
With a lifetime of more than 1,000 hours at 175° C, it paves the way for a new generation of MWD tools to meet the accuracy and productivity requirements of complex and unconventional drilling operations.
AXO315T1 sensors and evaluation boards are available for sampling and customer evaluations.
Main features and benefits
Source: TDK Corporation
− Input range (one axis). ±14 g
− Temperature range: -30° C to 175° C
− Bias residual error over temperature range: 1.7 mg
− Powered lifetime: More than 1,000 hours at 175° C
− Vibration rejection: 20 μg/g²
− Noise density: 10 µg/√Hz