MEMS and Sensors

TDK expands high-temp MEMS accelerator portfolio

23 January 2026
The Tronics AX0315 T1 MEMS accelerometer that is targeted at harsh environment applications that are susceptible to high temperatures and high vibration. Source: TDK

TDK Corp. has extended its range of high-temperature microelectromechanical systems (MEMS) inertial sensors.

The sensor, called Tronics AX0315 T1, is a MEMS accelerometer with a ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to 175° C.

The sensor uses TDK’s closed-loop architecture, which the company said enables a 10 times improvement in vibration rectification error compared to traditional open-loop MEMS accelerometers. It is an alternative to quartz accelerometers for inclination measurement in directional drilling tools that operate in harsh temperatures and vibration.

The main applications for the MEMS include:

  • Measurement while drilling (MWD)
  • Logging while drilling (LWD)
  • Directional drilling
  • Wireline

Other features of the MEMS sensor include:

  • Input range (one axis). ±14 g
  • Temperature range: -30° C to 175° C
  • Bias residual error over temperature range: 1.7 mg
  • Powered lifetime: More than 1,000 hours at 175° C
  • Vibration rejection: 20 μg/g²
  • Noise density: 10 µg/√Hz
To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement