Industrial Electronics

Powerbox Introduces High-Performance Power Supplies for Industrial Apps

23 October 2015

An industrial applications-focused line of Powerbox high-performance power supplies comprises single, dual and multiple output converters in a power range from 150 to 650W. Mechanical formats include open frame, U-channel, enclosed, and a version offering full power at natural convection with -20 to +50º C operating temperature. The line targets such applications as ICT, automation, building control and test and measurement.

Screen Shot 2015-10-22 at 6.17.12 AMScreen Shot 2015-10-22 at 6.17.12 AMThe line’s high power density and low heat generation is designed to make integration simpler. Many of the single output converters use an LLC half-bridge topology, complimented by synchronous rectification, where the rectifier output diodes are replaced by MOSFETs. The technologies contribute to high-efficiency (up to 93%), high energy density, high peak output current, and superior EMI performance, meeting and surpassing EN55022B.

Other features important for industrial use include wide input voltage range, low no-load consumption and high MTBF. All units have PFC and meet EN61000-3-2 class D. The low no-load consumption, in combination with high-efficiency, is environmentally friendly. The Industrial Line is the optimal power solution for most industrial applications.

To contact the author of this article, email engineering360editors@ihs.com



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement