Industrial Electronics

Enable precise movement in limited space using high-flex rg-58 SMA cable assemblies

24 July 2026

Amphenol RF has introduced its new in-series SMA cable assemblies built on high-flex RG-58 cable. The durable SMA interface combined with the flexibility of the RG-58 cable type ensures consistent mechanical integrity in demanding applications with limited space. These assemblies are ideal for automation, communication systems and radio frequency (RF) laboratory environments.

High-flex RG-58 cable features a fine-wire stranded copper center conductor with a tinned copper braid Source: Amphenol RFSource: Amphenol RF shield. These 50-ohm cable assemblies offer reliable electrical performance up to 3 GHz and are engineered for applications requiring a tight bend radius and repeated cable movement. The cable maintains consistent electrical performance when flexed, making the assemblies highly suited for dynamic routing and offering support for a wide range of integration requirements. They are available in standard lengths of 12 inches to 3 meters.

These SMA assemblies join a growing portfolio of pre-configured coaxial cable assemblies that offer a high level of flexibility and reliability in 50-ohm applications in dynamic or space-constrained environments.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement