Industrial Electronics

Greater efficiency and power density in HVAC units and data centers

18 June 2026

Modern HVAC technology faces rising energy costs, limited installation space and increasing performance requirements. With the RadiFlow 630, ebm‑papst introduces a fan solution that addresses these challenges head-on. High airflow rates, significantly improved efficiency in the application and an exceptionally compact design open up new possibilities for manufacturers of HVAC units, CRAH units and fan wall units (FWU) — especially in data centers.

The RadiFlow 630 was specifically developed for applications with low to medium back pressure. Thanks to the axial flow, high airflow rates can be achieved even in narrow air ducts — the performance losses typically associated with such designs. In FanGrid concepts, the fan design enables more efficient use of space as well as significant space savings.

Application-specific optimized impeller

At the heart of the concept is a newly developed impeller made of glass-fiber-reinforced composite material. The diagonal impeller with six blades significantly reduces flow losses. The result is up to 10% higher efficiency in the application compared to market competitors — especially in the lower speed range, which is crucial for many HVAC applications.
In modular designs, the new fan design enables significant space savings and more efficient use of space. Source: ebm-papstIn modular designs, the new fan design enables significant space savings and more efficient use of space. Source: ebm-papst

Integrated drive technology for quiet operation

The highly efficient EC motor is integrated into the impeller in a space-saving design, significantly reducing the fan’s overall length. A specially designed motor suspension distributes forces evenly across multiple mounting points and ensures smooth, quiet operation. The integrated resonance detection protects the bearings during startup and enhances operational reliability in the respective installation scenario.

Efficiently networked for demanding infrastructures

RadiFlow fans support demand-based speed control via 0 to 10 V DC or MODBUS RTU and are designed for continuous operation in HVAC and data center applications. Variants with Active PFC (Power Factor Correction) reduce grid disturbances and minimize the need for external filters and infrastructure components. In combination with integrated EMC filters, international approvals, remote monitoring functions and the compact design, scalable climate control concepts with high power density can be implemented — from space-optimized air handling units to FanGrid systems in modern data centers.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement