Industrial Electronics

Guerrilla RF high-power GaN HEMT models now available in Modelithics COMPLETE Library

28 May 2026

Modelithics, a provider of high-accuracy radio frequency (RF) and microwave simulation models, has announced that new high-power gallium nitride (GaN) models from Guerrilla RF, Inc. — a provider of high-performance RF and microwave semiconductors — have been added to the Modelithics COMPLETE Library. These new nonlinear models were developed through Guerrilla RF’s collaboration with Modelithics via the Sponsoring MVP (Modelithics Vendor Partner) Program.

The first set of models are now available for the following devices:

· GRF0010 — 15 W saturated output power (PSAT)

· GRF0020 — 30 W PSAT

· GRF0030 — 50 W PSAT

· GRF0065 — 80 W PSAT

· GRF0090 — 110 W PSAT

· GRF0135 — 150 W PSAT

Models for additional power variants will continue to roll out over the course of the next few months.

The availability of these models marks the final step in commercializing Guerrilla RF’s new GaN-on-silicon carbide (SiC) high-electron-mobility transistor (HEMT) product line. All devices listed above are in production and readily available for purchase. For customers who depend on nonlinear models as a core part of their design process, these new additions are expected to significantly reduce overall development time and hence accelerate design-in activity.

“Market consolidation and competitor exits have created a real gap in high-power GaN — and Guerrilla RF exists to fill it. The surge in demand we're seeing for drone, counter-drone and tactical radio applications requires ultra-wideband power amplifiers that perform without compromise. Our GaN-on-SiC HEMTs — spanning 5 W to 150 W, supporting 28 V and 50 V, and fully EAR99 compliant — were designed from the ground up to meet that challenge. Partnering with Modelithics to deliver these nonlinear models isn't just a technical milestone — it's the final unlock that gives engineers worldwide the design confidence to commit to GRF GaN and accelerate their programs. Becoming a Modelithics Sponsoring MVP and releasing these models puts the full modeling infrastructure in engineers' hands, so they can reduce costly prototype iterations and accelerate fielding of the systems our warfighters and commercial customers depend on,” said Ryan Pratt, CEO and founder, Guerrilla RF, Inc.

Modeling specifics

As part of the Sponsoring MVP collaboration, Modelithics has completed the development of six new nonlinear GaN HEMT models for Guerrilla RF devices, now available to designers worldwide within the Modelithics COMPLETE Library:

· HMT GUR GRF0010 001 — models the 15 W unmatched GaN on SiC HEMT

· HMT GUR GRF0020 001 — models the 30 W unmatched GaN on SiC HEMT

· HMT GUR GRF0030 001 — models the 50 W unmatched GaN on SiC HEMT

· HMT GUR GRF0065 001 — models the 80 W unmatched GaN on SiC HEMT

· HMT GUR GRF0090 001 — models the 110 W unmatched GaN on SiC HEMT

· HMT GUR GRF0135 001 — models the 150 W unmatched GaN on SiC HEMT

These high-accuracy models are validated against measured broadband multi-frequency S-parameters and large-signal load-pull data, enabling designers to confidently simulate broadband RF power amplifier performance across a wide range of bias, frequency and thermal conditions.

The new models leverage the Modelithics-Enhanced Angelov nonlinear formulation and include advanced features such as scalable bias control, electro-thermal self-heating effects and intrinsic voltage/current sensing for waveform-based RF power amplifier design. They support 28 V to 50 V operation and are validated over relevant RF power and frequency ranges, making them well suited for applications including aerospace and defense, infrastructure, test and measurement, and industrial RF systems. These models are part of a growing Modelithics library for Guerrilla RF products, which also includes a large list of amplifier behavioral models.

“I’m excited to release these new Guerrilla RF GaN models in Modelithics COMPLETE Library. This welcome collaboration is producing more of the up-to-date, high-demand content we aim to support for the RF design community. We are pleased to have Guerrilla RF expand their engagement with Modelithics through the Sponsoring MVP program and look forward to adding to the model portfolio as additional devices are released,” said Larry Dunleavy, president and CEO, Modelithics

The new models are available now in both Keysight Advanced Design System (ADS) and Cadence AWR Design Environment simulators and may be accessed through the Modelithics COMPLETE Library, as well as via 90-day free trial access of the entire Modelithics Guerrilla RF sub-library, including the new GaN HEMT models along with models for many other Guerilla RF Products. Learn more and request free access.

Guerrilla RF’s GaN offering

These models are part of a broader family of discrete, unmatched GaN-on-SiC HEMTs ranging from 5 W to 150 W. These transistor cores natively support 50 V operation and are also compatible with 28 V supply rails.

Device variants with PSAT ≤ 50 W are housed in industry-standard 3 mm × 3 mm QFN-16 packaging, while transistors with power ratings greater than 50 W are housed in compact 6 mm × 3 mm DFN-14 packages.

All unmatched transistors in this family are EAR99 compliant, meaning they are not subject to U.S. export restrictions — a significant advantage for global customers. Given their broadband frequency coverage and high power ratings, these HEMTs are proving highly popular in both commercial and aerospace and defense markets. In particular, the broadband nature of these devices makes them ideal for:

  • Tactical radios
  • Unmanned aircraft system (UAS) systems
  • C-UAS (counter-drone) applications

Learn more about Guerrilla RF’s entire family of GaN devices.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement