Modelithics has released the Modelithics COMPLETE Library v25.6 for Keysight Technologies’ Advanced Design System (ADS). This release includes 14 new scalable models, representing over 600 components. This new release is compatible with Keysight ADS 2026 and is also backwards compatible with older Keysight ADS versions.
The Modelithics COMPLETE Library now represents over 29,000 components for 80 manufacturers.
This release includes a new Microwave Global Model for an attenuator from International Manufacturing
Source: Modelithics Services (IMS). This model is validated up to 20 GHz and scales with respect to part values, substrates and solder-pad dimensions. Also included within this release is the first of three new models for varactor chips from CapV Micro. These models are all validated to 67 GHz and include Modelithics advanced model features, including temperature scaling from 25° C to 85° C. This release also includes new Microwave Global Models for capacitors, inductors and resistors from Coilcraft, Murata, NIC Components, Passive Plus and Yageo. All Modelithics models are based on consistent measurement and modeling techniques. Modelithics also offers complete documentation, as each model come with its own detailed model information datasheet.
Through the Modelithics Vendor Partner (MVP) Program, free 90-day use of Modelithics models for many manufacturer components are available, including the new CapV, Coilcraft and Passive Plus component models.
For more information about this new release and further details on the new models available, please review the v25.6 release notes.