Discrete and Process Automation

TDK announces third-generation 1,500 W wide-range AC-DC power modules

21 April 2026

TDK Corporation has introduced the TDK-Lambda 1,500 W rated PFE1500FB AC-DC power modules. This third-generation series accepts a wide 85 V AC to 305 V AC input range, providing the ability to operate on a 277 V AC nominal input to power industrial, lighting and building automation equipment. The module’s metal baseplate allows operation where convection or forced air cooling is not feasible, with the ability to be mounted in a sealed outdoor enclosure or where liquid-cooling is preferred. The five-sided case also provides easier thermal management and lower radiated electromagnetic interference (EMI).

The PFE1500FB features a PMBus interface with read/write capability, enabling remote monitoring andSource: TDK CorporationSource: TDK Corporation programming. This includes output voltage, overvoltage, overcurrent and undervoltage adjustment. Modules can be connected in parallel for higher output current using the droop mode current share, which can also be programmed using the PMBus. Other signals and functions include remote on/off, a power good signal and a 9.5 V to 14 V, 200 mA auxiliary voltage. The output voltage adjustment range is 38.4 to 57.6 with typical efficiencies of 92% at 230 V AC input. The no-load power consumption is 2 W with the output voltage enable toggled to “off.”

Overall dimensions for the power module are 157.2 mm x 89.9 mm x 15.2 mm (L x W x H) and the weight 540 g. Safety certifications include IEC/UL/CSA/EN62368-1 and carry the CE and UKCA marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN55032-A with external filtering, meeting the IEC 61000-4 immunity standards. The power supply has 3000 V AC input to output, 2,500 V AC input to ground, and 1,500 V DC output to ground isolation. The series is available with a three-year warranty.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement