Industrial Electronics

Air cooled, efficient, 45 kW AC-DC modular power supply provides 385 V DC

07 June 2021

The TDK-Lambda brand TPF45000-385 non-isolated modular AC-DC power supply has been developed by TDK Corporation for use in distributed power architectures (DPA) and DC microgrids. The 98% highly efficient TPF45000 provides a regulated 385 V DC output with a current of up to 117 A, and low internal losses enable the use of cooling by fans, avoiding the complexity of water cooling. This industrial grade product is suitable for use in semiconductor test and burn in systems, LED based horticultural lighting and DC microgrids.

Comprising up to 10 4.5 kW modules, the series can deliver up to 45 kW of output power in a less than 3U high package, and operates from a wide range Delta or Wye 360 V AC to 528 V AC three phase input. The unit can operate at full load in ambient temperatures from -10° C to 50° C (-20° C start-up). The enclosure Source: TDK CorporationSource: TDK Corporationmeasures 450 mm wide (excluding side rack mount flanges), 113 mm high and has a depth of 533 mm. The weight of the product is 30 kg.

The TPF45000 is fully featured with DC Good, dropped phase, over temperature and fault alarm signals, remote on/off and a 13 V to 15 V 0.5 A auxiliary output. PMBus and USB communications interfaces allow remote monitoring of the input voltage, output voltage, output current, internal temperature, status signals and fan. In addition, the remote on/off can be programmed by the PMBus.

The power supply has 2 kV AC primary to ground isolation, is certified to IEC/EN/UL/CSA 62368-1 and carries the CE mark for the Low Voltage, EMC and RoHS Directives. The TPF45000 also complies with EN55032-A (conducted and radiated emissions), SEMI F47-0706 (line dips) and IEC 61000-4 (immunity).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement