Industrial Electronics

HMS Networks introduces cost-efficient CAN-FD-to-Ethernet-gateway for scalable industrial networking

10 April 2026

HMS Networks announces the launch of Ixxat CAN@net Basic, a streamlined CAN-FD-to-Ethernet-gateway developed to meet the growing demand for simple, scalable and cost-efficient connectivity in industrial and automotive environments.

Modern applications increasingly require seamless communication between distributed CAN networks and Ethernet-based systems. However, engineers often face a trade-off between performance, latency and system cost. Existing solutions tend to be either over-engineered with unnecessary features or too limited to handle real-world CAN FD requirements. CAN@net Basic addresses these challenges by focusing on what matters most: efficient data exchange, low latency and affordability.

Solving engineering challenge I: Balancing latency and jitter Source: HMS NetworksSource: HMS Networks
In many CAN-to-Ethernet systems, transmitting Ethernet frames for every CAN message creates excessive interrupts, leading to high jitter and unstable system performance. Conversely, aggregating data reduces jitter but increases delay. The CAN@net Basic uses UDP/IP communication, significantly reducing protocol overhead and minimizing interrupt load. This enables a balanced approach with low latency and controlled jitter, making it suitable for time-sensitive applications.

Solving engineering challenge II: Scaling distributed systems
In applications where many devices (e.g., test setups or distributed machines) must exchange CAN FD data, physical CAN bus limitations become a bottleneck — especially regarding bus length and node count. CAN@net Basic enables flexible network expansion via Ethernet, allowing engineers to connect distributed systems without being constrained by classical CAN topology limits.

Solving engineering challenge III: Reducing cost without compromise
Many users only require a subset of advanced gateway functionality but are forced to pay for full-featured solutions. CAN@net Basic is specifically designed as a cost-optimized alternative, delivering essential functionality at a market-aligned list price of 270 Euros while maintaining industrial-grade performance and quality.
Key technical features

  • One CAN CC/CAN FD channel
  • CAN data rates of up to 8 Mbit/s
  • One Ethernet channel (RJ45)
  • ASCII interface mode
  • UDP/IP over Ethernet
  • USB interface type C, USB 2.0 high-speed (480 Mbit/s)
  • Removable push-in connectors
  • Galvanic isolation (CAN: 2.5 kV 1 minute; Ethernet: 1.5 kV 1 minute)
  • Operating temperature from -25° C to 85° C
  • Ingress protection IP20
  • DIN rail housing (108 mm x 149 mm x 27 mm)
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement